Keystone Electronics Corp.
Adhesive backed bumper-.085" height-Clear
784-C
Description
Part Number: 784-C
Color: Clear
D Diameter: .335 (8.5)
Height: .085 [2.2]
Material: Polyurethane
Packaging: 450 per sheet
Style: Adhesive Backed
Type: Bumper
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 784-C
Color: Clear
D Diameter: .335 (8.5)
Height: .085 [2.2]
Material: Polyurethane
Packaging: 450 per sheet
Style: Adhesive Backed
Type: Bumper
Request a Quote
Email Supplier
Datasheet
Suppliers
Adhesive backed bumper-.085" height-Clear
784-C
Part Number: 784-C
Color: Clear
D Diameter: .335 (8.5)
Height: .085 [2.2]
Material: Polyurethane
Packaging: 450 per sheet
Style: Adhesive Backed
Type: Bumper
Part Number: 784-C
- Color: Clear
- D Diameter: .335 (8.5)
- Height: .085 [2.2]
- Material: Polyurethane
- Packaging: 450 per sheet
- Style: Adhesive Backed
- Type: Bumper
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Bumpers |
|
Product Number
|
784-C |
|
Product Name
|
Adhesive backed bumper-.085" height-Clear |
Unlock Full Specs
to access all available technical data