Keystone Electronics Corp. Adhesive backed bumper-.085" height-Black 784-B

Description
Part Number: 784-B Color: Black D Diameter: .335 (8.5) Height: .085 [2.2] Material: Polyurethane Packaging: 450 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 784-B Color: Black D Diameter: .335 (8.5) Height: .085 [2.2] Material: Polyurethane Packaging: 450 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive backed bumper-.085
New Hyde Park, NY, USA
Adhesive backed bumper-.085" height-Black
784-B
Adhesive backed bumper-.085" height-Black 784-B
Part Number: 784-B Color: Black D Diameter: .335 (8.5) Height: .085 [2.2] Material: Polyurethane Packaging: 450 per sheet Style: Adhesive Backed Type: Bumper

Part Number: 784-B

  • Color: Black
  • D Diameter: .335 (8.5)
  • Height: .085 [2.2]
  • Material: Polyurethane
  • Packaging: 450 per sheet
  • Style: Adhesive Backed
  • Type: Bumper
Buy Now Datasheet
BUMPERS, .335 DIA, .085 HEIGHT - 70182478 - Allied Electronics, Inc.
Fort Worth, TX, USA
BUMPERS, .335 DIA, .085 HEIGHT
70182478
BUMPERS, .335 DIA, .085 HEIGHT 70182478
Keystone's Self Adhesive Bumper

Keystone's Self Adhesive Bumper

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 784-B 70182478
Product Name Adhesive backed bumper-.085" height-Black BUMPERS, .335 DIA, .085 HEIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 723 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers