Keystone Electronics Corp. Recessed Bumper-#8 Screw 729

Description
Part Number: 729 Color: Black D Diameter: .937 (23.8) Height: .625 [15.9] Material: Rubber Style: Recessed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 729 Color: Black D Diameter: .937 (23.8) Height: .625 [15.9] Material: Rubber Style: Recessed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#8 Screw
729
Recessed Bumper-#8 Screw 729
Part Number: 729 Color: Black D Diameter: .937 (23.8) Height: .625 [15.9] Material: Rubber Style: Recessed Type: Bumper

Part Number: 729

  • Color: Black
  • D Diameter: .937 (23.8)
  • Height: .625 [15.9]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 0.937 in.; 0.625 in.; 0.359 in.; 0.297 in.; 0.174 in. - 70182666 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 0.937 in.; 0.625 in.; 0.359 in.; 0.297 in.; 0.174 in.
70182666
Bumper, Recessed; Vinyl; 0.937 in.; 0.625 in.; 0.359 in.; 0.297 in.; 0.174 in. 70182666
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 729 70182666
Product Name Recessed Bumper-#8 Screw Bumper, Recessed; Vinyl; 0.937 in.; 0.625 in.; 0.359 in.; 0.297 in.; 0.174 in.
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 723 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 722 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers