Keystone Electronics Corp. Recessed Bumper-#4 Screw 722

Description
Part Number: 722 Color: Black D Diameter: .718 (18.2) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper
Request a Quote Datasheet
Description
Part Number: 722 Color: Black D Diameter: .718 (18.2) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#4 Screw - 722 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#4 Screw
722
Recessed Bumper-#4 Screw 722
Part Number: 722 Color: Black D Diameter: .718 (18.2) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper

Part Number: 722

  • Color: Black
  • D Diameter: .718 (18.2)
  • Height: .437 [11.1]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 0.718 in.; 0.437 in.; 0.250 in.; 0.218 in.; 0.125 in. - 70182659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 0.718 in.; 0.437 in.; 0.250 in.; 0.218 in.; 0.125 in.
70182659
Bumper, Recessed; Vinyl; 0.718 in.; 0.437 in.; 0.250 in.; 0.218 in.; 0.125 in. 70182659
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 722 70182659
Product Name Recessed Bumper-#4 Screw Bumper, Recessed; Vinyl; 0.718 in.; 0.437 in.; 0.250 in.; 0.218 in.; 0.125 in.
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers