Keystone Electronics Corp.
3 Tabs Low Profile Quick Fit Header
7818
Description
Part Number: 7818
Material: Brass
Mounting: THM
Number of Tabs: 3
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7818
Material: Brass
Mounting: THM
Number of Tabs: 3
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Request a Quote
Email Supplier
Datasheet
Suppliers
3 Tabs Low Profile Quick Fit Header
7818
Part Number: 7818
Material: Brass
Mounting: THM
Number of Tabs: 3
Orientation: Vertical
Tab Size: .250 [6.4] x .032 [.81]
Terminal Style: Headers
Terminal Type: Quick Fit - 250 Tab
Part Number: 7818
- Material: Brass
- Mounting: THM
- Number of Tabs: 3
- Orientation: Vertical
- Tab Size: .250 [6.4] x .032 [.81]
- Terminal Style: Headers
- Terminal Type: Quick Fit - 250 Tab
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
7818 |
|
Product Name
|
3 Tabs Low Profile Quick Fit Header |
|
Product Type
|
IC Headers
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details