Keystone Electronics Corp.
Double Ended Turret Terminal .051" length
1574-1
Description
Part Number: 1574-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting Hole: 0.076
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1574-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting Hole: 0.076
Request a Quote
Email Supplier
Datasheet
Suppliers
Double Ended Turret Terminal .051" length
1574-1
Part Number: 1574-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Length: .051 [1.3]
Material: Brass
Mounting Hole: 0.076
Part Number: 1574-1
- Finish/Plating: Bright Tin
- For Panel Thickness: .031 [.81]
- Length: .051 [1.3]
- Material: Brass
- Mounting Hole: 0.076
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1574-1 |
|
Product Name
|
Double Ended Turret Terminal .051" length |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details