Keystone Electronics Corp. TO-3 Socket-Heavy Duty w/dual tabs & Insulating Shoulders 4514

Description
Part Number: 4514 Size: TO-3 Cases Type: Transistor Socket Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Rated 5 Amps DC continuous and 15 Amps DC Intermittent
Request a Quote Datasheet
Description
Part Number: 4514 Size: TO-3 Cases Type: Transistor Socket Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Rated 5 Amps DC continuous and 15 Amps DC Intermittent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-3 Socket-Heavy Duty w/dual tabs & Insulating Shoulders - 4514 - Keystone Electronics Corp.
New Hyde Park, NY, USA
TO-3 Socket-Heavy Duty w/dual tabs & Insulating Shoulders
4514
TO-3 Socket-Heavy Duty w/dual tabs & Insulating Shoulders 4514
Part Number: 4514 Size: TO-3 Cases Type: Transistor Socket Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Rated 5 Amps DC continuous and 15 Amps DC Intermittent

Part Number: 4514

  • Size: TO-3 Cases
  • Type: Transistor Socket

Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections.

Rated 5 Amps DC continuous and 15 Amps DC Intermittent

Buy Now Datasheet
IC Socket; 4; Phosphor Bronze; Base Glass Filled Reinforced Polyester - 70182931 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC Socket; 4; Phosphor Bronze; Base Glass Filled Reinforced Polyester
70182931
IC Socket; 4; Phosphor Bronze; Base Glass Filled Reinforced Polyester 70182931
Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Choice of single or dual collector solder tabs. Rated 5 amps DC continuous and 15 amps DC intermittent. Features: Material: Insulating Base Glass-Filled Reinforced Polyester, UL Rated 94V-0 Contacts: Phosphor Bronze, Tin Plate Mounting Bracket: Brass, Tin Plate

Features an all-in-one mounting plate and solder tabs, providing complete electrical isolation of the solder tab connections. Choice of single or dual collector solder tabs. Rated 5 amps DC continuous and 15 amps DC intermittent.
Features:

  • Material: Insulating Base Glass-Filled Reinforced Polyester, UL Rated 94V-0
  • Contacts: Phosphor Bronze, Tin Plate
  • Mounting Bracket: Brass, Tin Plate
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 4514 70182931
Product Name TO-3 Socket-Heavy Duty w/dual tabs & Insulating Shoulders IC Socket; 4; Phosphor Bronze; Base Glass Filled Reinforced Polyester
Product Type IC Socket IC Socket
Socket Type Transistor Sockets Transistor Sockets
Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
6 Tabs Quick Fit Header - 7836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
PTFE Insulated Top Mount Solder Terminal - 11322 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details