Keystone Electronics Corp. Single Turret Terminal .078" Long 1520-1

Description
Part Number: 1520-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.082 Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1520-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.082 Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single turret terminal for .032 in (0.81 mm) board thickness, made of brass with bright tin plating, 0.078 in (1.98 mm) length, mounted using staking tool TL-2.

Datasheet Summary
Powered by GS/AI

Single turret terminal for .032 in (0.81 mm) board thickness, made of brass with bright tin plating, 0.078 in (1.98 mm) length, mounted using staking tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Single Turret Terminal .078
New Hyde Park, NY, USA
Single Turret Terminal .078" Long
1520-1
Single Turret Terminal .078" Long 1520-1
Part Number: 1520-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.082 Terminal Length: 0.187 Terminal Style: Single Turret Type: Solder Turret Terminal

Part Number: 1520-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: 0.082
  • Terminal Length: 0.187
  • Terminal Style: Single Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1520-1
Product Name Single Turret Terminal .078" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Hollow Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
5 Tabs Quick Fit Header - 7815 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details