Keystone Electronics Corp. PTFE Insulated Top Mount Solder Terminal 11301

Description
Part Number: 11301 Mounting Hole: 0.086 Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11301 Mounting Hole: 0.086 Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTFE Insulated Top Mount Solder Terminal, part number 11301, features a mounting hole diameter of 0.086 inches and a pin size of 0.080 inches. The terminal is constructed from tin-plated brass, ensuring good conductivity and durability. The PTFE insulation provides excellent electrical, mechanical, thermal, and chemical properties, making it suitable for high-quality terminal and connector applications. This component is designed for high-density packaging, offering greater pull-out strength and high torque resistance, which can be beneficial in various engineering projects.

Datasheet Summary
Powered by GS/AI

The PTFE Insulated Top Mount Solder Terminal, part number 11301, features a mounting hole diameter of 0.086 inches and a pin size of 0.080 inches. The terminal is constructed from tin-plated brass, ensuring good conductivity and durability. The PTFE insulation provides excellent electrical, mechanical, thermal, and chemical properties, making it suitable for high-quality terminal and connector applications. This component is designed for high-density packaging, offering greater pull-out strength and high torque resistance, which can be beneficial in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Top Mount Solder Terminal - 11301 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Top Mount Solder Terminal
11301
PTFE Insulated Top Mount Solder Terminal 11301
Part Number: 11301 Mounting Hole: 0.086 Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11301

  • Mounting Hole: 0.086
  • Pin Size: 0.080
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11301
Product Name PTFE Insulated Top Mount Solder Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .135
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
9 Volt Snap on Contact assembly-.120
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Relay Housing Header, X-Large - 690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details