Keystone Electronics Corp. 4 Tabs Quick Fit Header 7814

Description
Part Number: 7814 Material: Brass Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7814 Material: Brass Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7814 is a vertical, 4-tab Sturdi-Mount PC quick-fit header assembly with brass tabs, designed for rugged multi-insertion applications. It features a thermoplastic insulator rated UL 94V-0, maintains terminal perpendicularity for wave soldering, and supports a current rating of 15 amps at 500V AC with a temperature range of -50°C to +145°C. The tab dimensions are .250 inch (6.4 mm) in width and .032 inch (0.81 mm) in thickness. The header is pre-assembled to reduce PCB assembly costs and increase board retention strength.

Datasheet Summary
Powered by GS/AI

The 7814 is a vertical, 4-tab Sturdi-Mount PC quick-fit header assembly with brass tabs, designed for rugged multi-insertion applications. It features a thermoplastic insulator rated UL 94V-0, maintains terminal perpendicularity for wave soldering, and supports a current rating of 15 amps at 500V AC with a temperature range of -50°C to +145°C. The tab dimensions are .250 inch (6.4 mm) in width and .032 inch (0.81 mm) in thickness. The header is pre-assembled to reduce PCB assembly costs and increase board retention strength.

Suppliers

Company
Product
Description
Supplier Links
4 Tabs Quick Fit Header - 7814 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 Tabs Quick Fit Header
7814
4 Tabs Quick Fit Header 7814
Part Number: 7814 Material: Brass Mounting: THM Number of Tabs: 4 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7814

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 4
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7814
Product Name 4 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Relay Housing Header, Mini/Small - 681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11154 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details