Keystone Electronics Corp.
Insulated Tip Jack-Green
6033
Description
Part Number: 6033
Color: Green
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 6033
Color: Green
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
Request a Quote
Email Supplier
Datasheet
Suppliers
Insulated Tip Jack-Green
6033
Part Number: 6033
Color: Green
Pin Size: 0.080
RoHS: Yes
Style: Fully Insulated
Type: Tip Jack
Part Number: 6033
- Color: Green
- Pin Size: 0.080
- RoHS: Yes
- Style: Fully Insulated
- Type: Tip Jack
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
6033 |
|
Product Name
|
Insulated Tip Jack-Green |
|
RoHS Compliant
|
RoHS Compliant
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Operating Temperature
-18 to 60 C (0 to 140 F)
View Details