Keystone Electronics Corp. For .025 -.037" Pins, Press Fit Jack 1697

Description
Part Number: 1697 Finish/Plating: Gold/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack
Request a Quote
Description
Part Number: 1697 Finish/Plating: Gold/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack designed for press-fit mounting with pin sizes ranging from .025 to .037 inches, featuring a brass body and beryllium copper spring with gold plating on both contact and spring for RoHS compliance. The part has a length of .200 inches (5.1 mm) and an overall diameter of .063 inches (1.60 mm), with a 6-finger closed entry contact design. It is intended for mounting miniature electronic components such as transistors, resistors, diodes, and ICs.

Datasheet Summary
Powered by GS/AI

Micro jack designed for press-fit mounting with pin sizes ranging from .025 to .037 inches, featuring a brass body and beryllium copper spring with gold plating on both contact and spring for RoHS compliance. The part has a length of .200 inches (5.1 mm) and an overall diameter of .063 inches (1.60 mm), with a 6-finger closed entry contact design. It is intended for mounting miniature electronic components such as transistors, resistors, diodes, and ICs.

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Press Fit Jack
1697
For .025 -.037" Pins, Press Fit Jack 1697
Part Number: 1697 Finish/Plating: Gold/Gold Length: .200 (5.1) Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .025 - .037" RoHS: Yes Type: Micro Jack

Part Number: 1697

  • Finish/Plating: Gold/Gold
  • Length: .200 (5.1)
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .025 - .037"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1697
Product Name For .025 -.037" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Anvil for Turret Terminals - 1716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Anvil for Forked Turret Terminals - 1726 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
PTFE Insulated Threaded Turret Terminal - 11351 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details