Keystone Electronics Corp. 2 Tabs Quick Fit Header 7802

Description
Part Number: 7802 Finish/Plating: Bright Tin Material: Brass Mounting: THM Number of Tabs: 2 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7802 Finish/Plating: Bright Tin Material: Brass Mounting: THM Number of Tabs: 2 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7802 is a two-tab horizontal Quick-Fit header assembly for printed circuit boards, featuring brass tabs and a UL 94V-0 thermoplastic insulator. It measures 0.362 inches (8.2 mm) in length and is designed for rugged, multi-insertion applications with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The terminal tabs are 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, enabling secure board retention and perpendicular alignment during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7802 is a two-tab horizontal Quick-Fit header assembly for printed circuit boards, featuring brass tabs and a UL 94V-0 thermoplastic insulator. It measures 0.362 inches (8.2 mm) in length and is designed for rugged, multi-insertion applications with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The terminal tabs are 0.250 inches (6.4 mm) wide and 0.032 inches (0.81 mm) thick, enabling secure board retention and perpendicular alignment during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
2 Tabs Quick Fit Header - 7802 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 Tabs Quick Fit Header
7802
2 Tabs Quick Fit Header 7802
Part Number: 7802 Finish/Plating: Bright Tin Material: Brass Mounting: THM Number of Tabs: 2 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7802

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 2
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7802
Product Name 2 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Double Ended Turret Terminal .165
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
4 Tabs Low Profile Quick Fit Header - 7819 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details