Keystone Electronics Corp. For .032 -.046" Pins, Solder Mount Jack 1674

Description
Part Number: 1674 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: Yes Type: Jacks
Request a Quote
Description
Part Number: 1674 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: Yes Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046 inch pins with solder mount termination, featuring a 0.087 inch (2.21 mm) mounting hole diameter. Available in gold/gold, tin/tin, and tin/gold contact finishes, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Micro jack for .032-.046 inch pins with solder mount termination, featuring a 0.087 inch (2.21 mm) mounting hole diameter. Available in gold/gold, tin/tin, and tin/gold contact finishes, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Solder Mount Jack
1674
For .032 -.046" Pins, Solder Mount Jack 1674
Part Number: 1674 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: Yes Type: Jacks

Part Number: 1674

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .032 -.046"
  • RoHS: Yes
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1674
Product Name For .032 -.046" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
PTFE Insulated Terminal Pin - 11069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details