Keystone Electronics Corp. Terminals - Turret Connectors 11308

Description
TERM TURRET SINGLE L=11.1MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=11.1MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11308-ND
Terminals - Turret Connectors 36-11308-ND
TERM TURRET SINGLE L=11.1MM TIN

TERM TURRET SINGLE L=11.1MM TIN

Buy Now Datasheet
Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone - 95M4671 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone
95M4671
Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone 95M4671
TERMINAL, TURRET, 3.76MM, THOUGH HOLE, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:15.3mm; Length - Below Flange:4.2mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 3.76MM, THOUGH HOLE, WHITE; Insulation:Insulated; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:15.3mm; Length - Below Flange:4.2mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-11308-ND 95M4671
Product Name Terminals - Turret Connectors Terminal, Turret, 3.76Mm, Though Hole, White; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details