Keystone Electronics Corp. Male .187" Quick Fit Terminal 1216

Description
Part Number: 1216 Finish/Plating: Bright Tin Material: Brass Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1216 Finish/Plating: Bright Tin Material: Brass Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1216 is a PCB male Quick-Fit terminal made of brass with tin plating, designed for mounting with a .052 (1.3 mm) diameter hole and featuring a .205 (5.2 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards under UL File Number E201546, and is RoHS compliant and ISO 9001 certified. The terminal has a thickness of .032 (.81 mm).

Datasheet Summary
Powered by GS/AI

The 1216 is a PCB male Quick-Fit terminal made of brass with tin plating, designed for mounting with a .052 (1.3 mm) diameter hole and featuring a .205 (5.2 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards under UL File Number E201546, and is RoHS compliant and ISO 9001 certified. The terminal has a thickness of .032 (.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal
1216
Male .187" Quick Fit Terminal 1216
Part Number: 1216 Finish/Plating: Bright Tin Material: Brass Orientation: Vertical Tab Size: .187 [4.8] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1216

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1216-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1216-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1216-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1216 36-1216-ND
Product Name Male .187" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Terminals - Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details