Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°-White Screw Captivated 7758-4

Description
Part Number: 7758-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7758-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 7758-4 variant includes a white-painted 6-32 brass binding head screw that is installed and captivated, with a 60° angle orientation. It has a current rating of 15 amps, a brass terminal with matte tin plating, and a mounting hole pattern compatible with most quick fit terminals. The terminal dimensions are 0.200 in. [5.1 mm] long, 0.150 in. [3.8 mm] wide, and 0.315 in. [8.0 mm] high, with a 0.052 in. [1.3 mm] diameter mounting hole.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose terminals designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. The 7758-4 variant includes a white-painted 6-32 brass binding head screw that is installed and captivated, with a 60° angle orientation. It has a current rating of 15 amps, a brass terminal with matte tin plating, and a mounting hole pattern compatible with most quick fit terminals. The terminal dimensions are 0.200 in. [5.1 mm] long, 0.150 in. [3.8 mm] wide, and 0.315 in. [8.0 mm] high, with a 0.052 in. [1.3 mm] diameter mounting hole.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°-White Screw Captivated - 7758-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°-White Screw Captivated
7758-4
Slim-Line PC Screw Terminal, 60°-White Screw Captivated 7758-4
Part Number: 7758-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7758-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7758-4
Product Name Slim-Line PC Screw Terminal, 60°-White Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
#8 Stud Solder Lug - 7327 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details