7332 is a solder terminal lug for a #6 stud, made of 0.015 inch (0.38 mm) brass with tin plating. It has a hole diameter of 0.093 inch (2.36 mm) and a height of 0.281 inch (7.2 mm). The terminal features a radius of 0.140 inch (3.6 mm) at the solder cup and is RoHS compliant and ISO 9001 certified.
Part Number: 7332
CONN TERM LUG RING #6 FLAT
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 7332 | 36-7332-ND | 7332 |
| Product Name | #6 Stud Solder Lug | Terminals - Solder Lug Connectors | Terminals |
| Terminal Type | Wire Lug | Long Stem, Shaped |