Keystone Electronics Corp. Vertical Screw Terminal w/Sems Screw-UnAssembled 7698-SEMS

Description
Part Number: 7698-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7698-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7698-SEMS is a vertical screw terminal with an M3 thread, designed for quick and secure wire lead attachment using a captivated screw and lock washer. It is supplied unassembled, with the screw not installed. The terminal is rated for 15 amps and features a brass contact with matte tin plating. The overall length is 11.1 mm, with a height of 10.0 mm, and it includes four mounting holes. The screw and washer are nickel-plated steel, and the washer remains captivated during disassembly.

Datasheet Summary
Powered by GS/AI

The 7698-SEMS is a vertical screw terminal with an M3 thread, designed for quick and secure wire lead attachment using a captivated screw and lock washer. It is supplied unassembled, with the screw not installed. The terminal is rated for 15 amps and features a brass contact with matte tin plating. The overall length is 11.1 mm, with a height of 10.0 mm, and it includes four mounting holes. The screw and washer are nickel-plated steel, and the washer remains captivated during disassembly.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Sems Screw-UnAssembled - 7698-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Sems Screw-UnAssembled
7698-SEMS
Vertical Screw Terminal w/Sems Screw-UnAssembled 7698-SEMS
Part Number: 7698-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: M3

Part Number: 7698-SEMS

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7698-SEMS
Product Name Vertical Screw Terminal w/Sems Screw-UnAssembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
Male .250
Specs
Material Brass
View Details
3 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers