Part Number: 7690-2
Color: Red
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7690-2
Color: Red
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Horizontal screw terminal with unassembled 6-32 binding screw, designed for snap-in mounting on PCBs, accommodating solid or stranded wire from #14 to #22 AWG. Rated for 15 amps, the terminal is made of brass with a matte tin plate finish and features an anti-rotational design for stable mounting. Color-coded red screw option is available by adding the -2 suffix to the category number. The mounting footprint includes four legs for alignment in pre-drilled or punched holes, with a low profile that avoids wicking during wave soldering.
Datasheet Summary Powered by GS/AI
Horizontal screw terminal with unassembled 6-32 binding screw, designed for snap-in mounting on PCBs, accommodating solid or stranded wire from #14 to #22 AWG. Rated for 15 amps, the terminal is made of brass with a matte tin plate finish and features an anti-rotational design for stable mounting. Color-coded red screw option is available by adding the -2 suffix to the category number. The mounting footprint includes four legs for alignment in pre-drilled or punched holes, with a low profile that avoids wicking during wave soldering.