Keystone Electronics Corp. Horizontal Screw Terminal w/Sems Screw-Assembled 7695-SEMS

Description
Part Number: 7695-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7695-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7695-SEMS is a horizontal screw terminal with an M3 thread and a screw installed and captivated, designed for secure wire attachment. The terminal features a brass contact with matte tin plating and a steel nickel-plated captivated lock washer that rises with the screw head to prevent wire twisting. It is rated for 15 amps. The overall length is 0.276 inch (7.0 mm), with a thread length of 0.188 inch (4.8 mm) and a terminal body height of 0.197 inch (5.0 mm). The mounting style is PCB mount with four placement locations (PLS).

Datasheet Summary
Powered by GS/AI

The 7695-SEMS is a horizontal screw terminal with an M3 thread and a screw installed and captivated, designed for secure wire attachment. The terminal features a brass contact with matte tin plating and a steel nickel-plated captivated lock washer that rises with the screw head to prevent wire twisting. It is rated for 15 amps. The overall length is 0.276 inch (7.0 mm), with a thread length of 0.188 inch (4.8 mm) and a terminal body height of 0.197 inch (5.0 mm). The mounting style is PCB mount with four placement locations (PLS).

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Sems Screw-Assembled - 7695-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Sems Screw-Assembled
7695-SEMS
Horizontal Screw Terminal w/Sems Screw-Assembled 7695-SEMS
Part Number: 7695-SEMS Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7695-SEMS

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7695-SEMS
Product Name Horizontal Screw Terminal w/Sems Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers