Keystone Electronics Corp. Horizontal Screw Terminal w/Red Screw-Assembled 7699-2

Description
Part Number: 7699-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7699-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Horizontal Screw Terminal w/Red Screw-Assembled, part number 7699-2, is designed for applications requiring a reliable electrical connection. It is rated for a maximum current of 15 Amps and features a terminal body style that is extended for enhanced connectivity. The terminal is constructed from .032 (.81) brass with a matte tin plate finish, ensuring durability and corrosion resistance. The binding head screw is made of brass with a nickel plate, providing secure fastening. This terminal is designed for through-hole mounting and comes with the screw already installed and captivated, facilitating ease of use in assembly. The product's orientation is vertical, making it suitable for specific layout requirements in electronic designs.

Datasheet Summary
Powered by GS/AI

The Horizontal Screw Terminal w/Red Screw-Assembled, part number 7699-2, is designed for applications requiring a reliable electrical connection. It is rated for a maximum current of 15 Amps and features a terminal body style that is extended for enhanced connectivity. The terminal is constructed from .032 (.81) brass with a matte tin plate finish, ensuring durability and corrosion resistance. The binding head screw is made of brass with a nickel plate, providing secure fastening. This terminal is designed for through-hole mounting and comes with the screw already installed and captivated, facilitating ease of use in assembly. The product's orientation is vertical, making it suitable for specific layout requirements in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Red Screw-Assembled - 7699-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Red Screw-Assembled
7699-2
Horizontal Screw Terminal w/Red Screw-Assembled 7699-2
Part Number: 7699-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32

Part Number: 7699-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7699-2
Terminals 7699-2
Terminals SCREW TERMINAL RED

Terminals SCREW TERMINAL RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7699-2 7699-2
Product Name Horizontal Screw Terminal w/Red Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4120-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details