Keystone Electronics Corp. PTFE Insulated Bottom Mount Solder Terminal 11311

Description
Part Number: 11311 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11311 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Turret, 4.37Mm, Though Hole, White; Insulation Keystone (part number 95M4673) features a brass terminal with a tin plating, ensuring good conductivity and durability. It has a mounting hole diameter of 3.5mm and an overall length of 8.8mm, with a length below the flange of 2.5mm. This turret connector is designed for high-density packaging and offers excellent electrical, mechanical, thermal, and chemical properties. It is suitable for applications requiring reliable connections and is RoHS compliant. The product is ideal for engineers looking for a robust terminal solution in their projects.

Datasheet Summary
Powered by GS/AI

The Terminal, Turret, 4.37Mm, Though Hole, White; Insulation Keystone (part number 95M4673) features a brass terminal with a tin plating, ensuring good conductivity and durability. It has a mounting hole diameter of 3.5mm and an overall length of 8.8mm, with a length below the flange of 2.5mm. This turret connector is designed for high-density packaging and offers excellent electrical, mechanical, thermal, and chemical properties. It is suitable for applications requiring reliable connections and is RoHS compliant. The product is ideal for engineers looking for a robust terminal solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Bottom Mount Solder Terminal - 11311 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Bottom Mount Solder Terminal
11311
PTFE Insulated Bottom Mount Solder Terminal 11311
Part Number: 11311 Mounting Hole: .136 3.5] Pin Size: 0.080 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11311

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.080
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet
Terminals - Turret Connectors - 36-11311-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-11311-ND
Terminals - Turret Connectors 36-11311-ND
TERM TURRET SINGLE L=8.89MM TIN

TERM TURRET SINGLE L=8.89MM TIN

Buy Now Datasheet
Terminal, Turret, 4.37Mm, Though Hole, White; Insulation Keystone - 95M4673 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 4.37Mm, Though Hole, White; Insulation Keystone
95M4673
Terminal, Turret, 4.37Mm, Though Hole, White; Insulation Keystone 95M4673
TERMINAL, TURRET, 4.37MM, THOUGH HOLE, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:8.8mm; Length - Below Flange:2.5mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 4.37MM, THOUGH HOLE, WHITE; Insulation:Insulated; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Overall Length:8.8mm; Length - Below Flange:2.5mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 11311 36-11311-ND 95M4673
Product Name PTFE Insulated Bottom Mount Solder Terminal Terminals - Turret Connectors Terminal, Turret, 4.37Mm, Though Hole, White; Insulation Keystone
Material Brass, Tin Plated Terminals; White PTFE Bushing Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (YELLOW) - 7698-7 - Keystone Electronics Corp.
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details