Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 3547

Description
CONN QC RCPT 0.250 SOLDER
Request a Quote Datasheet
Description
CONN QC RCPT 0.250 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3547-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3547-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3547-ND
CONN QC RCPT 0.250 SOLDER

CONN QC RCPT 0.250 SOLDER

Buy Now Datasheet
Terminal, Female Disconnect, 0.250In Though Hole; Tab Size Metric Keystone - 62W5662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.250In Though Hole; Tab Size Metric Keystone
62W5662
Terminal, Female Disconnect, 0.250In Though Hole; Tab Size Metric Keystone 62W5662
TERMINAL, FEMALE DISCONNECT, 0.250IN THOUGH HOLE; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:2.64mm; Terminal Plating:Tin; Product Range:-; Hole Diameter:.104" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.250IN THOUGH HOLE; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:2.64mm; Terminal Plating:Tin; Product Range:-; Hole Diameter:.104" RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal - 70182132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal
70182132
Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal 70182132
Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal

Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-3547-ND 62W5662 70182132
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.250In Though Hole; Tab Size Metric Keystone Terminal; 0.016 in. Brass; Nickel; UL Recognized; 0.250 in. Horizontal
Terminal Type Horizontal Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details