Keystone Electronics Corp.Male .110" Quick Fit Terminal 0 Deg4915
Description
Part Number: 4915
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Keystone Electronics Corp.
DigiKey
Done
Request a Quote
Email Supplier
Description
Part Number: 4915
Current Rating: 15 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .110 [2.8] x .020 [.51]
Terminal Style: PCB Male
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4915 is a male Quick-Fit PCB terminal made of brass with tin plating, designed for mounting with a .046 inch (1.2 mm) diameter hole. It features a .110 inch (2.8 mm) tab and is rated in compliance with UL 310 and NEMA2-1982-(1988), and is recognized under UL File Number E201546. This variant has a 0° angle orientation and a tab thickness of .020 inch (.50 mm).
Datasheet Summary Powered by GS/AI
The 4915 is a male Quick-Fit PCB terminal made of brass with tin plating, designed for mounting with a .046 inch (1.2 mm) diameter hole. It features a .110 inch (2.8 mm) tab and is rated in compliance with UL 310 and NEMA2-1982-(1988), and is recognized under UL File Number E201546. This variant has a 0° angle orientation and a tab thickness of .020 inch (.50 mm).