Part Number: 7692-6
Color: Green
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7692-6
Color: Green
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Horizontal
Screw Packaging: Installed & Captivated
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7692-6 is a horizontal, snap-in screw terminal with a captive 6-32 binding screw, designed for high-density PCB mounting and rated for 15 Amps. It accommodates 14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating. The screw is color-coded green, and the terminal has an anti-rotational design for stable mounting. It is supplied with the screw installed and captivated.
Datasheet Summary Powered by GS/AI
The 7692-6 is a horizontal, snap-in screw terminal with a captive 6-32 binding screw, designed for high-density PCB mounting and rated for 15 Amps. It accommodates 14-22 AWG solid or stranded wire and features a brass terminal with matte tin plating. The screw is color-coded green, and the terminal has an anti-rotational design for stable mounting. It is supplied with the screw installed and captivated.