Keystone Electronics Corp. Unplated Binding Head Screw, M3 7689-1

Description
Part Number: 7689-1 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 7689-1 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unplated Binding Head Screw, M3 - 7689-1 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Unplated Binding Head Screw, M3
7689-1
Unplated Binding Head Screw, M3 7689-1
Part Number: 7689-1 Finish/Plating: Nickel Plate Length: 6mm [2.36] Material: Brass Style: Binding Head Thread: M3 Type: Screw, Machine

Part Number: 7689-1

  • Finish/Plating: Nickel Plate
  • Length: 6mm [2.36]
  • Material: Brass
  • Style: Binding Head
  • Thread: M3
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-7689-1-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-7689-1-ND
Machine Screw 36-7689-1-ND
M3x0.5 Binding Head Machine Screw Combination Drive Brass

M3x0.5 Binding Head Machine Screw Combination Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 7689-1 36-7689-1-ND
Product Name Unplated Binding Head Screw, M3 Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

M4 Pan Head Machine Screw, 12.00L - 29324 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Screw - 9356 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Shoulder Screw - 36-2415-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Cheese Head
Standard Drives Slotted
View Details