Keystone Electronics Corp. Brass Thumb Screw 8-32 Thread 1709

Description
Part Number: 1709 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 1709 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brass Thumb Screw 8-32 Thread - 1709 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Brass Thumb Screw 8-32 Thread
1709
Brass Thumb Screw 8-32 Thread 1709
Part Number: 1709 D Diameter: .437 (11.1) Finish/Plating: Nickel Plate Length: .781 [19.9] Material: Brass Thread: 8-32

Part Number: 1709

  • D Diameter: .437 (11.1)
  • Finish/Plating: Nickel Plate
  • Length: .781 [19.9]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Thumb Screw - 36-1709-ND - DigiKey
Thief River Falls, MN, United States
Thumb Screw
36-1709-ND
Thumb Screw 36-1709-ND
#8-32 Knob Thumb Screw Drive Brass

#8-32 Knob Thumb Screw Drive Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 1709 36-1709-ND
Product Name Brass Thumb Screw 8-32 Thread Thumb Screw
Screw Type Thumb Screw
Material Brass Brass
Finish Nickel Plated Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 8-32 x .500
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Titanium SHCS 2-56 x .375 Long - 21206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Pan Head Screw - 9332 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers
Pan Head Screw - 9309 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers