Keystone Electronics Corp. Shoulder Washer 7688

Description
Part Number: 7688 "ID": .260 [6.6] Material: Nylon OD: .492 [12.5] Style: Shoulder Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 7688 "ID": .260 [6.6] Material: Nylon OD: .492 [12.5] Style: Shoulder Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a nylon shoulder washer designed for use with screws, with an outside diameter of 0.492 inches (12.7 mm), an inside diameter of 0.260 inches (6.7 mm), and a thickness of 0.078 inches (2.0 mm). It is made of Nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

The part is a nylon shoulder washer designed for use with screws, with an outside diameter of 0.492 inches (12.7 mm), an inside diameter of 0.260 inches (6.7 mm), and a thickness of 0.078 inches (2.0 mm). It is made of Nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7688 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7688
Shoulder Washer 7688
Part Number: 7688 "ID": .260 [6.6] Material: Nylon OD: .492 [12.5] Style: Shoulder Thickness: .032 [.81] Type: Washer

Part Number: 7688

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .492 [12.5]
  • Style: Shoulder
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7688-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7688-ND
Bushing, Shoulder Washers 36-7688-ND
"1/4"" Shoulder Washer 0.110"" (2.79mm) Thick Nylon"

"1/4"" Shoulder Washer 0.110"" (2.79mm) Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5213 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5213
Washer Keystone 62W5213
WASHER

WASHER

Supplier's Site Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.492 in.; 0.032 in. - 70181817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.492 in.; 0.032 in.
70181817
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.492 in.; 0.032 in. 70181817
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Bushing, Shoulder Washers - 7688 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
7688
Bushing, Shoulder Washers 7688
WASHER SHOULDER 1/4 NYLON

WASHER SHOULDER 1/4 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 7688 36-7688-ND 62W5213 70181817 7688
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.492 in.; 0.032 in. Bushing, Shoulder Washers
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.260 inch (6.604 mm) 0.260 inch (6.604 mm) 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
5 suppliers
Flat Washer, #4, Fibre - 3196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers