Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3137

Description
Part Number: 3137 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3137 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3137
Flat Washer, 1/4", Fibre 3137
Part Number: 3137 "ID": .260 [6.6] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3137

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3137-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3137-ND
Standard Washers 36-3137-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 90B9161 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
90B9161
Washer Rohs Compliant Keystone 90B9161
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3137 36-3137-ND 90B9161
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 3057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Flat Washer, #8, Fibre - 3372 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers