Keystone Electronics Corp. Flat Washer, #2, Nylon 3115

Description
Part Number: 3115 Hole Size: #2 Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3115 Hole Size: #2 Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat nylon retaining washer for #2 screw size, with an inner diameter of 0.098 inch (2.49 mm), outer diameter of 0.312 inch (7.9 mm), and thickness of 0.032 inch (0.81 mm), made from Nylon 6/6 per ASTM D4066. The washer is designed to grip the screw shank for easy assembly.

Datasheet Summary
Powered by GS/AI

Flat nylon retaining washer for #2 screw size, with an inner diameter of 0.098 inch (2.49 mm), outer diameter of 0.312 inch (7.9 mm), and thickness of 0.032 inch (0.81 mm), made from Nylon 6/6 per ASTM D4066. The washer is designed to grip the screw shank for easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3115 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3115
Flat Washer, #2, Nylon 3115
Part Number: 3115 Hole Size: #2 Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3115

  • Hole Size: #2
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3115-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3115-ND
Standard Washers 36-3115-ND
"#2 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#2 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 31C1429 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
31C1429
Washer Rohs Compliant Keystone 31C1429
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3115 36-3115-ND 31C1429
Product Name Flat Washer, #2, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Steel - 4703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers
Bushing, Shoulder Washers - 4684 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Material Nylon
Inside Diameter 0.139 inch (3.531 mm)
Outside Diameter 0.180 inch (4.572 mm)
View Details