Keystone Electronics Corp. Steel Lock Washer 7235-2

Description
Part Number: 7235-2 "ID": .117 [3.0] Material: Steel OD: .197 (5.0) Style: Locking Thickness: .025 [.63] Type: Washer
Request a Quote
Description
Part Number: 7235-2 "ID": .117 [3.0] Material: Steel OD: .197 (5.0) Style: Locking Thickness: .025 [.63] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.117 inches (3.0 mm), an outer diameter of 0.197 inches (5.0 mm), and a thickness of 0.025 inches (0.63 mm), designed for use with #4 (M3) screws.

Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.117 inches (3.0 mm), an outer diameter of 0.197 inches (5.0 mm), and a thickness of 0.025 inches (0.63 mm), designed for use with #4 (M3) screws.

Suppliers

Company
Product
Description
Supplier Links
Steel Lock Washer - 7235-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Lock Washer
7235-2
Steel Lock Washer 7235-2
Part Number: 7235-2 "ID": .117 [3.0] Material: Steel OD: .197 (5.0) Style: Locking Thickness: .025 [.63] Type: Washer

Part Number: 7235-2

  • "ID": .117 [3.0]
  • Material: Steel
  • OD: .197 (5.0)
  • Style: Locking
  • Thickness: .025 [.63]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-7235-2-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-7235-2-ND
Standard Washers 36-7235-2-ND
"Split Lock Washer 0.025"" (0.64mm) Thick Steel Zinc, Clear Chromate"

"Split Lock Washer 0.025"" (0.64mm) Thick Steel Zinc, Clear Chromate"

Buy Now Datasheet
Lockwasher Keystone - 55M8126 - Newark, An Avnet Company
Chicago, IL, United States
Lockwasher Keystone
55M8126
Lockwasher Keystone 55M8126
LOCKWASHER

LOCKWASHER

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 7235-2 36-7235-2-ND 55M8126
Product Name Steel Lock Washer Standard Washers Lockwasher Keystone
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Material Steel Steel
Inside Diameter 0.117 inch (2.972 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 4698 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #2, Fibre - 3148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.250 inch (6.350 mm)
View Details
2 suppliers