Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3185

Description
Part Number: 3185 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3185 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 in (6.60 mm), outer diameter of 0.750 in (19.1 mm), and thickness of 0.047 in (1.19 mm), designed to grip screw shanks for easy assembly. Made from nylon grade 6/6 per ASTM D4066 and rated 94V-0 by UL.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 in (6.60 mm), outer diameter of 0.750 in (19.1 mm), and thickness of 0.047 in (1.19 mm), designed to grip screw shanks for easy assembly. Made from nylon grade 6/6 per ASTM D4066 and rated 94V-0 by UL.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3185
Flat Washer, 1/4", Nylon 3185
Part Number: 3185 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3185

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3185-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3185-ND
Standard Washers 36-3185-ND
"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6887 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6887
Washer Rohs Compliant Keystone 99H6887
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3185 36-3185-ND 99H6887
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers