Keystone Electronics Corp. Shoulder Washer 7686

Description
Part Number: 7686 "ID": .196 [5.0] Material: Nylon OD: .375 [9.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 7686 "ID": .196 [5.0] Material: Nylon OD: .375 [9.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7686 is a nylon shoulder washer with an inner diameter of 0.196 inches (5.0 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.062 inches (1.6 mm), designed for use with fasteners where spindle and shoulder separation is required, made of Nylon 6/6 per ASTM D4066 and RoHS compliant.

Datasheet Summary
Powered by GS/AI

7686 is a nylon shoulder washer with an inner diameter of 0.196 inches (5.0 mm), an outer diameter of 0.375 inches (9.5 mm), and a thickness of 0.062 inches (1.6 mm), designed for use with fasteners where spindle and shoulder separation is required, made of Nylon 6/6 per ASTM D4066 and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7686 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7686
Shoulder Washer 7686
Part Number: 7686 "ID": .196 [5.0] Material: Nylon OD: .375 [9.5] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 7686

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .375 [9.5]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7686-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7686-ND
Bushing, Shoulder Washers 36-7686-ND
"#10 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

"#10 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 94B2741 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
94B2741
Washer Rohs Compliant Keystone 94B2741
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 7686 36-7686-ND 94B2741
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3060 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
View Details
3 suppliers
Shoulder Washer - 3238 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.194 inch (4.928 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers