Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3145

Description
Part Number: 3145 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3145 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer, part number 3145, is made from Nylon, specifically Grade 6/6, which complies with ASTM D4066 standards. It features an inner diameter (ID) of 0.385 inches (9.8 mm) and an outer diameter (OD) of 0.500 inches (12.7 mm). The washer has a thickness of 0.032 inches (0.81 mm) and is designed in a flat style. This product is suitable for applications requiring lightweight, corrosion-resistant components. Its nylon construction provides good chemical resistance and electrical insulation properties, making it a viable choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Flat Washer, part number 3145, is made from Nylon, specifically Grade 6/6, which complies with ASTM D4066 standards. It features an inner diameter (ID) of 0.385 inches (9.8 mm) and an outer diameter (OD) of 0.500 inches (12.7 mm). The washer has a thickness of 0.032 inches (0.81 mm) and is designed in a flat style. This product is suitable for applications requiring lightweight, corrosion-resistant components. Its nylon construction provides good chemical resistance and electrical insulation properties, making it a viable choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3145
Flat Washer, 3/8", Nylon 3145
Part Number: 3145 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3145

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3145-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3145-ND
Standard Washers 36-3145-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6863 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6863
Washer Rohs Compliant Keystone 99H6863
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3145 36-3145-ND 99H6863
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 3103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3115 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers