Keystone Electronics Corp. Flat Washer, #8, Nylon 3205

Description
Part Number: 3205 "ID": .171 [4.3] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3205 "ID": .171 [4.3] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A nylon retaining washer for #8 screws, with an inner diameter of 0.171 inches (4.34 mm), an outer diameter of 0.312 inches (7.9 mm), and a thickness of 0.062 inches (1.57 mm), made of nylon grade 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

A nylon retaining washer for #8 screws, with an inner diameter of 0.171 inches (4.34 mm), an outer diameter of 0.312 inches (7.9 mm), and a thickness of 0.062 inches (1.57 mm), made of nylon grade 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3205 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3205
Flat Washer, #8, Nylon 3205
Part Number: 3205 "ID": .171 [4.3] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3205

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3205-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3205-ND
Standard Washers 36-3205-ND
"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5023 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5023
Washer Keystone 62W5023
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3205 36-3205-ND 62W5023
Product Name Flat Washer, #8, Nylon Standard Washers Washer Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.250 inch (6.350 mm)
View Details
2 suppliers