Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3365

Description
Part Number: 3365 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3365 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3365
Flat Washer, 1/4", Nylon 3365
Part Number: 3365 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3365

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3365-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3365-ND
Standard Washers 36-3365-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
WASHER - 3365 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3365
WASHER 3365
WASHER

WASHER

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3365 36-3365-ND 3365
Product Name Flat Washer, 1/4", Nylon Standard Washers WASHER
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Shoulder Washer - 3101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.181 inch (4.597 mm)
View Details
4 suppliers
Flat Washer, #10, Nylon - 3176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers