Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3182

Description
Part Number: 3182 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3182 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 in (6.60 mm), an outer diameter of 0.500 in (12.7 mm), and a thickness of 0.047 in (1.19 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066, complying with UL 94V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 in (6.60 mm), an outer diameter of 0.500 in (12.7 mm), and a thickness of 0.047 in (1.19 mm), designed to grip screw shanks for quick assembly. Made from Nylon 6/6 per ASTM D4066, complying with UL 94V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3182
Flat Washer, 1/4", Nylon 3182
Part Number: 3182 "ID": .260 [6.6] Material: Nylon OD: .330 [8.4] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3182

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .330 [8.4]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3182-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3182-ND
Standard Washers 36-3182-ND
"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 50B4571 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
50B4571
Washer Rohs Compliant Keystone 50B4571
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3182 36-3182-ND 50B4571
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 4702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.194 inch (4.928 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers