Keystone Electronics Corp. Shoulder Washer 7682

Description
Part Number: 7682 "ID": .145 [3.7] Material: Nylon 6/6 V-2 OD: .385 [9.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 7682 "ID": .145 [3.7] Material: Nylon 6/6 V-2 OD: .385 [9.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shoulder Washer, part number 7682, from Keystone Electronics Corp. is constructed from Nylon 6/6, which is UL Rated 94V-2. It features an outer diameter of 0.385 inches (9.8 mm), an inner diameter of 0.145 inches (3.7 mm), and a thickness of 0.062 inches (1.6 mm). This product is designed to provide a reliable and durable solution for applications requiring a shoulder washer. Its nylon material offers good mechanical properties and resistance to various chemicals, making it suitable for a range of engineering applications. The washer's dimensions and material specifications should be considered to ensure compatibility with specific project requirements.

Datasheet Summary
Powered by GS/AI

The Shoulder Washer, part number 7682, from Keystone Electronics Corp. is constructed from Nylon 6/6, which is UL Rated 94V-2. It features an outer diameter of 0.385 inches (9.8 mm), an inner diameter of 0.145 inches (3.7 mm), and a thickness of 0.062 inches (1.6 mm). This product is designed to provide a reliable and durable solution for applications requiring a shoulder washer. Its nylon material offers good mechanical properties and resistance to various chemicals, making it suitable for a range of engineering applications. The washer's dimensions and material specifications should be considered to ensure compatibility with specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7682 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7682
Shoulder Washer 7682
Part Number: 7682 "ID": .145 [3.7] Material: Nylon 6/6 V-2 OD: .385 [9.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 7682

  • "ID": .145 [3.7]
  • Material: Nylon 6/6 V-2
  • OD: .385 [9.8]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7682-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7682-ND
Bushing, Shoulder Washers 36-7682-ND
"#6 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

"#6 Shoulder Washer 0.094"" (2.39mm) 3/32"" Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5212 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5212
Washer Keystone 62W5212
WASHER

WASHER

Supplier's Site Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.145 in.; 0.385 in.; 0.062 in. - 70181807 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.145 in.; 0.385 in.; 0.062 in.
70181807
Washer, Shoulder; Nylon (ASTM D4066); 0.145 in.; 0.385 in.; 0.062 in. 70181807
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 7682 36-7682-ND 62W5212 70181807
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone Washer, Shoulder; Nylon (ASTM D4066); 0.145 in.; 0.385 in.; 0.062 in.
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.145 inch (3.683 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3112 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers