Keystone Electronics Corp. Flat Washer, #6, Nylon 3360

Description
Part Number: 3360 "ID": .140 [3.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3360 "ID": .140 [3.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer for #6 screw size, with an internal diameter of 0.140 inches (3.56 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.062 inches (1.57 mm), designed to grip the screw shank for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer for #6 screw size, with an internal diameter of 0.140 inches (3.56 mm), outer diameter of 0.312 inches (7.9 mm), and thickness of 0.062 inches (1.57 mm), designed to grip the screw shank for easy assembly. Made from Nylon 6/6 per ASTM D4066 and rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Nylon - 3360 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Nylon
3360
Flat Washer, #6, Nylon 3360
Part Number: 3360 "ID": .140 [3.6] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3360

  • "ID": .140 [3.6]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3360-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3360-ND
Standard Washers 36-3360-ND
"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
WASHER - 3360 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3360
WASHER 3360
WASHER

WASHER

Buy Now
Fasteners, Nylon Washer; Internal Diameter Keystone - 62W5036 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Nylon Washer; Internal Diameter Keystone
62W5036
Fasteners, Nylon Washer; Internal Diameter Keystone 62W5036
FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes

FASTENERS, NYLON WASHER; Internal Diameter:3.56mm; External Diameter:6.35mm; Fastener Material:Nylon (Polyamide); Thread Size - Metric:M3; Product Range:-; Inner Diameter:0.14"; Material:Nylon; Screw Size Accepted:#6 RoHS Compliant: Yes

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.062 in. - 70181771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.062 in.
70181771
Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.062 in. 70181771
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 3360 36-3360-ND 3360 62W5036 70181771
Product Name Flat Washer, #6, Nylon Standard Washers WASHER Fasteners, Nylon Washer; Internal Diameter Keystone Washer, Flat; Nylon (ASTM D4066); 0.140in.; 0.250 in.; 0.062 in.
Washer Type Flat or USS Flat or USS Lockwasher, Internal Tooth Flat or USS
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.560 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers