Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3146

Description
Part Number: 3146 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3146 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3146
Flat Washer, 3/8", Nylon 3146
Part Number: 3146 "ID": .385 [9.8] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3146

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3146-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3146-ND
Standard Washers 36-3146-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6865 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6865
Washer Rohs Compliant Keystone 99H6865
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3146 36-3146-ND 99H6865
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3054 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Shoulder Washer - 7685 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 3069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers