Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3220

Description
Part Number: 3220 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3220 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 inch (6.60 mm), outer diameter of 0.750 inch (19.1 mm), and thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for quick assembly. Made from nylon grade 6/6 per ASTM D4066, with a UL 94V-0 rating.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.260 inch (6.60 mm), outer diameter of 0.750 inch (19.1 mm), and thickness of 0.062 inch (1.57 mm), designed to grip the screw shank for quick assembly. Made from nylon grade 6/6 per ASTM D4066, with a UL 94V-0 rating.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3220
Flat Washer, 1/4", Nylon 3220
Part Number: 3220 "ID": .260 [6.6] Material: Nylon OD: .750 [19.1] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3220

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3220-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3220-ND
Standard Washers 36-3220-ND
"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"1/4"" Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 97B0405 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
97B0405
Washer Rohs Compliant Keystone 97B0405
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3220 36-3220-ND 97B0405
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Shoulder Washer - 3061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.156 inch (3.962 mm)
View Details
3 suppliers