Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3183

Description
Part Number: 3183 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3183 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3183
Flat Washer, 1/4", Nylon 3183
Part Number: 3183 "ID": .260 [6.6] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3183

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3183-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3183-ND
Standard Washers 36-3183-ND
"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6886 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6886
Washer Rohs Compliant Keystone 99H6886
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3183 36-3183-ND 99H6886
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 3232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers