Keystone Electronics Corp. Shoulder Washer 7681

Description
Part Number: 7681 "ID": .115 [2.9] Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 7681 "ID": .115 [2.9] Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7681 is a nylon shoulder washer with an outer diameter of 0.250 in (6.4 mm), an inner diameter of 0.115 in (2.9 mm), a shoulder thickness of 0.032 in (0.81 mm), and a shoulder depth of 0.185 in (4.7 mm), designed for use with a #4 screw. The washer is made of Nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

7681 is a nylon shoulder washer with an outer diameter of 0.250 in (6.4 mm), an inner diameter of 0.115 in (2.9 mm), a shoulder thickness of 0.032 in (0.81 mm), and a shoulder depth of 0.185 in (4.7 mm), designed for use with a #4 screw. The washer is made of Nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7681 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7681
Shoulder Washer 7681
Part Number: 7681 "ID": .115 [2.9] Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer

Part Number: 7681

  • "ID": .115 [2.9]
  • Material: Nylon
  • OD: .250 [6.4]
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
WASHER - 7681 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
7681
WASHER 7681
WASHER

WASHER

Buy Now
Bushing, Shoulder Washers - 36-7681-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7681-ND
Bushing, Shoulder Washers 36-7681-ND
"#4 Shoulder Washer 0.078"" (1.98mm) Thick Nylon"

"#4 Shoulder Washer 0.078"" (1.98mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 7681 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
7681
Bushing, Shoulder Washers 7681
WASHER SHOULDER #4 NYLON

WASHER SHOULDER #4 NYLON

Supplier's Site Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.250 in.; 0.032 in. - 70181837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.250 in.; 0.032 in.
70181837
Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.250 in.; 0.032 in. 70181837
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 7681 7681 36-7681-ND 7681 70181837
Product Name Shoulder Washer WASHER Bushing, Shoulder Washers Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.115 in.; 0.250 in.; 0.032 in.
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.115 inch (2.921 mm) 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Steel - 4692 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Outside Diameter 0.281 inch (7.137 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Lockwasher - 1477 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers