Keystone Electronics Corp. Flat Washer, #4, Nylon 3348

Description
Part Number: 3348 "ID": .120 [3.1} Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3348 "ID": .120 [3.1} Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.120 inch (3.05 mm), outside diameter of 0.250 inch (6.4 mm), and thickness of 0.032 inch (0.81 mm), designed to grip screw shanks for easy assembly. Made of Nylon Grade 6/6 per ASTM D4066, rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.120 inch (3.05 mm), outside diameter of 0.250 inch (6.4 mm), and thickness of 0.032 inch (0.81 mm), designed to grip screw shanks for easy assembly. Made of Nylon Grade 6/6 per ASTM D4066, rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Nylon - 3348 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Nylon
3348
Flat Washer, #4, Nylon 3348
Part Number: 3348 "ID": .120 [3.1} Material: Nylon OD: .250 [6.4] Thickness: .032 [.81] Type: Washer

Part Number: 3348

  • "ID": .120 [3.1}
  • Material: Nylon
  • OD: .250 [6.4]
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
WASHER - 3348 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3348
WASHER 3348
WASHER

WASHER

Buy Now
Standard Washers - 36-3348-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3348-ND
Standard Washers 36-3348-ND
"#4 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#4 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.032 in. - 70181718 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.032 in.
70181718
Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.032 in. 70181718
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3348 3348 36-3348-ND 70181718
Product Name Flat Washer, #4, Nylon WASHER Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.120in.; 0.250 in.; 0.032 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.120 inch (3.048 mm) 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Shoulder Washer - 7687 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.253 inch (6.426 mm)
View Details
4 suppliers