Keystone Electronics Corp. Flat Washer, #10, Fibre 3208

Description
Part Number: 3208 "ID": .196 [5.0] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3208 "ID": .196 [5.0] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Fibre
3208
Flat Washer, #10, Fibre 3208
Part Number: 3208 "ID": .196 [5.0] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3208

  • "ID": .196 [5.0]
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3208-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3208-ND
Standard Washers 36-3208-ND
"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 3208 36-3208-ND
Product Name Flat Washer, #10, Fibre Standard Washers
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2293 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 3106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
4 suppliers