Keystone Electronics Corp. Flat Washer, #8, Nylon 3128

Description
Part Number: 3128 "ID": .171 [4.3] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3128 "ID": .171 [4.3] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylo 6/6 flat retaining washer with an inner diameter of 0.171 in (4.34 mm), outer diameter of 0.437 in (11.1 mm), and thickness of 0.032 in (0.81 mm), designed for #8 screw size. The washer is configured to grip the screw shank for secure, quick assembly. Material complies with ASTM D4066 Grade 6/6 Nylon and is UL rated 94V-0.

Datasheet Summary
Powered by GS/AI

Nylo 6/6 flat retaining washer with an inner diameter of 0.171 in (4.34 mm), outer diameter of 0.437 in (11.1 mm), and thickness of 0.032 in (0.81 mm), designed for #8 screw size. The washer is configured to grip the screw shank for secure, quick assembly. Material complies with ASTM D4066 Grade 6/6 Nylon and is UL rated 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Nylon - 3128 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Nylon
3128
Flat Washer, #8, Nylon 3128
Part Number: 3128 "ID": .171 [4.3] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3128

  • "ID": .171 [4.3]
  • Material: Nylon 6/6 V-2
  • OD: .437 [11.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3128-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3128-ND
Standard Washers 36-3128-ND
"#8 Flat Washer 0.032"" (0.81mm) Thick Nylon"

"#8 Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 22C4655 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
22C4655
Washer Rohs Compliant Keystone 22C4655
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3128 36-3128-ND 22C4655
Product Name Flat Washer, #8, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3352 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
5 suppliers
Nylon Retaining Washer - 2290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers