Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3184

Description
Part Number: 3184 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3184 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ny-3184 is a flat retaining washer made of nylon grade 6/6 per ASTM D4066, with an inner diameter of 0.260 inches (6.60 mm), an outer diameter of 0.625 inches (15.9 mm), and a thickness of 0.047 inches (1.19 mm), designed to grip the screw shank for easy assembly. The washer is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Ny-3184 is a flat retaining washer made of nylon grade 6/6 per ASTM D4066, with an inner diameter of 0.260 inches (6.60 mm), an outer diameter of 0.625 inches (15.9 mm), and a thickness of 0.047 inches (1.19 mm), designed to grip the screw shank for easy assembly. The washer is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3184
Flat Washer, 1/4", Nylon 3184
Part Number: 3184 "ID": .260 [6.6] Material: Nylon OD: .625 [15.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3184

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .625 [15.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3184-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3184-ND
Standard Washers 36-3184-ND
"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"1/4"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.047 in. - 70181763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.047 in.
70181763
Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.047 in. 70181763
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Keystone - 62W5021 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5021
Washer Keystone 62W5021
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3184 36-3184-ND 70181763 62W5021
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.260in.; 0.625 in.; 0.047 in. Washer Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.260 inch (6.604 mm) 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 4702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.194 inch (4.928 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #8, Nylon - 3206 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers