Keystone Electronics Corp. Shoulder Washer 7680

Description
Part Number: 7680 Hole Size: #2 Material: Nylon OD: .260 [6.6] Style: Shoulder Thickness: .030 [.76] Type: Washer
Request a Quote
Description
Part Number: 7680 Hole Size: #2 Material: Nylon OD: .260 [6.6] Style: Shoulder Thickness: .030 [.76] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7680 is a nylon shoulder washer designed for use with #2 screws, featuring an outer diameter of 0.260 in (6.6 mm), an inner diameter of 0.095 in (2.4 mm), a shoulder diameter of 0.154 in (3.9 mm), and a thickness of 0.030 in (0.76 mm). It is molded from Nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

The 7680 is a nylon shoulder washer designed for use with #2 screws, featuring an outer diameter of 0.260 in (6.6 mm), an inner diameter of 0.095 in (2.4 mm), a shoulder diameter of 0.154 in (3.9 mm), and a thickness of 0.030 in (0.76 mm). It is molded from Nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 7680 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
7680
Shoulder Washer 7680
Part Number: 7680 Hole Size: #2 Material: Nylon OD: .260 [6.6] Style: Shoulder Thickness: .030 [.76] Type: Washer

Part Number: 7680

  • Hole Size: #2
  • Material: Nylon
  • OD: .260 [6.6]
  • Style: Shoulder
  • Thickness: .030 [.76]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-7680-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-7680-ND
Bushing, Shoulder Washers 36-7680-ND
"#2 Shoulder Washer 0.055"" (1.40mm) Thick Nylon"

"#2 Shoulder Washer 0.055"" (1.40mm) Thick Nylon"

Buy Now Datasheet
Washer Keystone - 62W5211 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5211
Washer Keystone 62W5211
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 7680 36-7680-ND 62W5211
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Keystone
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #6, Nylon - 3123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers