Keystone Electronics Corp. Flat Washer, #2, Nylon 3151

Description
Part Number: 3151 "ID": .098 [2.5] Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3151 "ID": .098 [2.5] Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Nylon - 3151 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Nylon
3151
Flat Washer, #2, Nylon 3151
Part Number: 3151 "ID": .098 [2.5] Material: Nylon OD: .187 [4.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3151

  • "ID": .098 [2.5]
  • Material: Nylon
  • OD: .187 [4.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3151-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3151-ND
Standard Washers 36-3151-ND
"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
WASHER - 3151 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3151
WASHER 3151
WASHER

WASHER

Buy Now
Washer Rohs Compliant Keystone - 99H6869 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6869
Washer Rohs Compliant Keystone 99H6869
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.98 in.; 0.187 in.; 0.047 in. - 70181749 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.98 in.; 0.187 in.; 0.047 in.
70181749
Washer, Flat; Nylon (ASTM D4066); 0.98 in.; 0.187 in.; 0.047 in. 70181749
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers
Product Number 3151 36-3151-ND 3151 99H6869 70181749
Product Name Flat Washer, #2, Nylon Standard Washers WASHER Washer Rohs Compliant Keystone Washer, Flat; Nylon (ASTM D4066); 0.98 in.; 0.187 in.; 0.047 in.
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 3066 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.234 inch (5.944 mm)
View Details
2 suppliers
Nylon Retaining Washer - 2284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Outside Diameter 0.203 inch (5.156 mm)
View Details
2 suppliers